Nexperia B.V. 80V, 500 mA PNP general-purpose transistor PMSTA56,115

Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V AEC-Q101 qualified Applications Intended for telephony and professional communication equipment.
Request a Quote
Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V AEC-Q101 qualified Applications Intended for telephony and professional communication equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT323 (SC-70) surface-mount package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage of 80 V and a maximum collector current of 500 mA. It is AEC-Q101 qualified for automotive applications and intended for use in telephony and professional communication equipment.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT323 (SC-70) surface-mount package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage of 80 V and a maximum collector current of 500 mA. It is AEC-Q101 qualified for automotive applications and intended for use in telephony and professional communication equipment.

Suppliers

Company
Product
Description
Supplier Links
80V, 500 mA PNP general-purpose transistor - PMSTA56,115 - Nexperia B.V.
Nijmegen, Netherlands
80V, 500 mA PNP general-purpose transistor
PMSTA56,115
80V, 500 mA PNP general-purpose transistor PMSTA56,115
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V AEC-Q101 qualified Applications Intended for telephony and professional communication equipment.

PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PMSTA06

Features and benefits

  • High current (max. 500 mA)
  • Collector-emitter voltage: 80 V
  • AEC-Q101 qualified

Applications

  • Intended for telephony and professional communication equipment.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMSTA56,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMSTA56,115TR-ND
Single Bipolar Transistors 1727-PMSTA56,115TR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMSTA56,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMSTA56,115DKR-ND
Single Bipolar Transistors 1727-PMSTA56,115DKR-ND
TRANS PNP 80V 0.5A SOT-323

TRANS PNP 80V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMSTA56,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMSTA56,115CT-ND
Single Bipolar Transistors 1727-PMSTA56,115CT-ND
TRANS PNP 80V 0.5A SOT-323

TRANS PNP 80V 0.5A SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMSTA56,115 - 1089765-PMSTA56,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMSTA56,115
1089765-PMSTA56,115
TRANSISTORS - Transistors (BJT) - Single - PMSTA56,115 1089765-PMSTA56,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089765-PMSTA56,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089765-PMSTA56,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PMSTA56,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
500 mA Bipolar Transistor
276-PMSTA56,115
500 mA Bipolar Transistor 276-PMSTA56,115
PMSTA55; PMSTA56 - 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: PMSTA56,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMSTA56,115 can be used for catalog matching and distributor lookup.

PMSTA55; PMSTA56 - 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: PMSTA56,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMSTA56,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMSTA56,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMSTA56,115
TRANS PNP 80V 0.5A SOT323

TRANS PNP 80V 0.5A SOT323

Supplier's Site
Trans, Bipolar, Pnp, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia - 74AH1162 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia
74AH1162
Trans, Bipolar, Pnp, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia 74AH1162
TRANS, BIPOLAR, PNP, 80V, 0.5A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 80V, 0.5A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMSTA56,115 1727-PMSTA56,115TR-ND 1089765-PMSTA56,115 PMSTA56,115 276-PMSTA56,115 PMSTA56,115 74AH1162
Product Name 80V, 500 mA PNP general-purpose transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PMSTA56,115 500 mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Pnp, 80V, 0.5A, Sc-70 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 SOT323 AEC-Q101 TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -80 volts 80 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
40 V, 600 mA NPN switching transistor - PMBT4401,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Industrial
View Details
6 suppliers
PNP general purpose transistor - 2PA1774QM-QYL - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers