Nexperia B.V. N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 using NextPowerS3 technology PSMN1R6-30MLHX

Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 technology delivers low RDSon, low IDSS leakage and high efficiency. Rated to 160 A and optimized for DC load switch and hot-swap applications. Features and benefits Optimized for low RDSon Low leakage < 1 µA at 25 °C Low spiking and ringing for low EMI designs Optimized for 4.5 V gate drive 160 A rated High reliability copper-clip bonded and solder die attach LFPAK33 package Qualified to 175 °C Exposed leads for optimal visual solder inspection Applications DC switch / load switch USB-PD and fast-charge Battery protection OR-ing and hot-swap Synchronous rectifier in AC-DC and DC-DC applications Brushed and BLDC (brushless) motor control
Request a Quote
Description
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 technology delivers low RDSon, low IDSS leakage and high efficiency. Rated to 160 A and optimized for DC load switch and hot-swap applications. Features and benefits Optimized for low RDSon Low leakage < 1 µA at 25 °C Low spiking and ringing for low EMI designs Optimized for 4.5 V gate drive 160 A rated High reliability copper-clip bonded and solder die attach LFPAK33 package Qualified to 175 °C Exposed leads for optimal visual solder inspection Applications DC switch / load switch USB-PD and fast-charge Battery protection OR-ing and hot-swap Synchronous rectifier in AC-DC and DC-DC applications Brushed and BLDC (brushless) motor control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 package using NextPowerS3 technology, optimized for DC load switch and hot-swap applications. The LFPAK33 (SOT1210) package measures 3.4 mm × 3.2 mm with 0.65 mm pitch and features exposed leads for solder inspection. Rated for continuous drain current up to 160 A at 25 °C mounting base temperature, with maximum junction temperature of 175 °C. Drain-source on-state resistance is 1.6 mΩ at 10 V gate drive and 25 °C, increasing to 3.5 mΩ at 150 °C. Low gate-drain charge (7 nC typ) and source-drain diode softness factor of 0.7 support high-efficiency switching. Qualified for 175 °C operation and uses copper-clip bonded and solder die attach construction.

Datasheet Summary
Powered by GS/AI

N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 package using NextPowerS3 technology, optimized for DC load switch and hot-swap applications. The LFPAK33 (SOT1210) package measures 3.4 mm × 3.2 mm with 0.65 mm pitch and features exposed leads for solder inspection. Rated for continuous drain current up to 160 A at 25 °C mounting base temperature, with maximum junction temperature of 175 °C. Drain-source on-state resistance is 1.6 mΩ at 10 V gate drive and 25 °C, increasing to 3.5 mΩ at 150 °C. Low gate-drain charge (7 nC typ) and source-drain diode softness factor of 0.7 support high-efficiency switching. Qualified for 175 °C operation and uses copper-clip bonded and solder die attach construction.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 using NextPowerS3 technology - PSMN1R6-30MLHX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 using NextPowerS3 technology
PSMN1R6-30MLHX
N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 using NextPowerS3 technology PSMN1R6-30MLHX
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 technology delivers low RDSon, low IDSS leakage and high efficiency. Rated to 160 A and optimized for DC load switch and hot-swap applications. Features and benefits Optimized for low RDSon Low leakage < 1 µA at 25 °C Low spiking and ringing for low EMI designs Optimized for 4.5 V gate drive 160 A rated High reliability copper-clip bonded and solder die attach LFPAK33 package Qualified to 175 °C Exposed leads for optimal visual solder inspection Applications DC switch / load switch USB-PD and fast-charge Battery protection OR-ing and hot-swap Synchronous rectifier in AC-DC and DC-DC applications Brushed and BLDC (brushless) motor control

Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 technology delivers low RDSon, low IDSS leakage and high efficiency. Rated to 160 A and optimized for DC load switch and hot-swap applications.

Features and benefits

  • Optimized for low RDSon
  • Low leakage < 1 µA at 25 °C
  • Low spiking and ringing for low EMI designs
  • Optimized for 4.5 V gate drive
  • 160 A rated
  • High reliability copper-clip bonded and solder die attach LFPAK33 package
  • Qualified to 175 °C
  • Exposed leads for optimal visual solder inspection

Applications

  • DC switch / load switch
  • USB-PD and fast-charge
  • Battery protection
  • OR-ing and hot-swap
  • Synchronous rectifier in AC-DC and DC-DC applications
  • Brushed and BLDC (brushless) motor control
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8594-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8594-2-ND
Single FETs, MOSFETs 1727-8594-2-ND
N-Channel 30V 160A (Ta) 106W (Ta) Surface Mount LFPAK33

N-Channel 30V 160A (Ta) 106W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8594-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8594-1-ND
Single FETs, MOSFETs 1727-8594-1-ND
N-Channel 30V 160A (Ta) 106W (Ta) Surface Mount LFPAK33

N-Channel 30V 160A (Ta) 106W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8594-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8594-6-ND
Single FETs, MOSFETs 1727-8594-6-ND
N-Channel 30V 160A (Ta) 106W (Ta) Surface Mount LFPAK33

N-Channel 30V 160A (Ta) 106W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324766-PSMN1R6-30MLHX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324766-PSMN1R6-30MLHX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324766-PSMN1R6-30MLHX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324766-PSMN1R6-30ML HX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 160A Rds On (Max) @ Id, Vgs: 1.9mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.2V @ 1mA Power Dissipation (Max): 106W Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2369 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PSMN1R6-30MLHX-ND,17 27-8594-2,1727-8594- 1,934660071115,1727- 8594-6 Base Product Number: PSMN1R6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324766-PSMN1R6-30MLHX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 160A
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power Dissipation (Max): 106W
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2369 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PSMN1R6-30MLHX-ND,1727-8594-2,1727-8594-1,934660071115,1727-8594-6
Base Product Number: PSMN1R6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
30V 160A MOSFET Transistor
278-PSMN1R6-30MLHX
30V 160A MOSFET Transistor 278-PSMN1R6-30MLHX
MOSFET N-CH 30V 160A LFPAK33 Product overview: PSMN1R6-30MLHX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R6-30MLHX can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 160A LFPAK33 Product overview: PSMN1R6-30MLHX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN1R6-30MLHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PSMN1R6-30MLHX - Rochester Electronics
Newburyport, MA, United States
PSMN1R6-30MLH - N-channel 30 V, 160 A logic level MOSFET in LFPAK33

PSMN1R6-30MLH - N-channel 30 V, 160 A logic level MOSFET in LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN1R6-30MLH/SOT121 0/mLFPAK

MOSFET PSMN1R6-30MLH/SOT1210/mLFPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN1R6-30MLHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN1R6-30MLHX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN1R6-30MLHX
MOSFET N-CH 30V 160A LFPAK33

MOSFET N-CH 30V 160A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN1R6-30MLHX 1727-8594-2-ND 1324766-PSMN1R6-30MLHX 278-PSMN1R6-30MLHX PSMN1R6-30MLHX PSMN1R6-30MLHX PSMN1R6-30MLHX
Product Name N-channel 30 V, 1.9 mΩ, 160 A logic level MOSFET in LFPAK33 using NextPowerS3 technology Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 160A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 160000 milliamps
VGS(off) 20 volts
PD 106 milliwatts 106000 milliwatts 106 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100 V, 65 mΩ standard level MOSFET in LFPAK56 - BUK7Y65-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 19000 milliamps
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 965772-BC847BPN/ZLF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN; PNP
Package Type SOT3
View Details
4 suppliers
60 V, single N-channel Trench MOSFET - BSS138AKAR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 200000 milliamps
View Details
8 suppliers
Single Bipolar Transistors - BC817-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers