The PVT322APbF is a dual-pole, normally open solid-state relay with HEXFET Power MOSFET outputs, designed for AC/DC switching up to 250V and 170mA. It is packaged in an 8-pin molded DIP with thru-hole terminals and provides 4000 VRMS input-output isolation. The relay operates with a control current of 2.0 to 25 mA, has a maximum on-state resistance of 8 Ω at 25°C, and a turn-on time of 3.0 ms. It meets RoHS compliance and is UL recognized.
Transistor Output SSR, 2-Channel, 4000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PVT322APBF |
| Package Type | DIP8 |