onsemi Bipolar Transistor PN2222ATFR

Description
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-PN2222ATFR
Bipolar Transistor 2087-PN2222ATFR
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATFR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: PN2222ATFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PN2222ATFR can be used for catalog matching and distributor lookup.

Supplier's Site
 - PN2222ATFR - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - PN2222AD26ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222AD26ZCT-ND
Single Bipolar Transistors PN2222AD26ZCT-ND
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - PN2222AD26ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222AD26ZTR-ND
Single Bipolar Transistors PN2222AD26ZTR-ND
Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 1A 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN2222ATFR - 1089830-PN2222ATFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2222ATFR
1089830-PN2222ATFR
TRANSISTORS - Transistors (BJT) - Single - PN2222ATFR 1089830-PN2222ATFR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1089830-PN2222ATFR Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1089830-PN2222ATFR
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN2222ATFR
Bipolar Transistors - BJT PN2222ATFR
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet
Single Bipolar Transistors - PN2222ATFR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PN2222ATFR
Single Bipolar Transistors PN2222ATFR
TRANS NPN 40V 1A TO92-3

TRANS NPN 40V 1A TO92-3

Supplier's Site Datasheet
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi - 67P3546 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi
67P3546
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi 67P3546
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi - 50H5114 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi
50H5114
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi 50H5114
TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi - 31Y3452 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi
31Y3452
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi 31Y3452
Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 1 A, 35 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 1 A, 35 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 40V 1A TO-92 CASE - 598-PN2222ATFR - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 1A TO-92 CASE
598-PN2222ATFR
TRANS NPN 40V 1A TO-92 CASE 598-PN2222ATFR
TRANS NPN 40V 1A TO-92 CASE

TRANS NPN 40V 1A TO-92 CASE

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2222ATFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2222ATFR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2222ATFR
TRANS NPN 40V 1A TO92-3

TRANS NPN 40V 1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2087-PN2222ATFR PN2222ATFR PN2222AD26ZCT-ND 1089830-PN2222ATFR PN2222ATFR PN2222ATFR 67P3546 50H5114 31Y3452 598-PN2222ATFR PN2222ATFR
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN2222ATFR Bipolar Transistors - BJT Single Bipolar Transistors Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 1 A, 35 Rohs Compliant Onsemi TRANS NPN 40V 1A TO-92 CASE Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type Reel TO-92; TO-92-3 LF TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3; TO-92 TO-3; TO-92 TO-3
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
fT 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.5A SOT23 Bipolar Transistor - 276-BCV46E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
7 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847CM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 2548672 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details