NXP Semiconductors PUMB9,125

Description
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, PNP, Silicon
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, PNP, Silicon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PUMB9 is a PNP/PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, designed for low current peripheral driving and IC input control. It is housed in a SOT363 (SC-88) surface-mount package measuring 2.2 mm × 1.35 mm × 1.1 mm. Each transistor supports a maximum collector current of −100 mA and a collector-emitter voltage of −50 V. The device operates with a maximum junction temperature of 150 °C and dissipates up to 200 mW per transistor or 300 mW per device. It is qualified to AEC-Q101 for automotive applications. Reflow soldering is the only recommended soldering method.

Datasheet Summary
Powered by GS/AI

PUMB9 is a PNP/PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, designed for low current peripheral driving and IC input control. It is housed in a SOT363 (SC-88) surface-mount package measuring 2.2 mm × 1.35 mm × 1.1 mm. Each transistor supports a maximum collector current of −100 mA and a collector-emitter voltage of −50 V. The device operates with a maximum junction temperature of 150 °C and dissipates up to 200 mW per transistor or 300 mW per device. It is qualified to AEC-Q101 for automotive applications. Reflow soldering is the only recommended soldering method.

Suppliers

Company
Product
Description
Supplier Links
 - PUMB9,125 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, PNP, Silicon

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number PUMB9,125
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC847AE6327HTSA1 - 113610-BC847AE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
8 suppliers
Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers