Nexperia B.V. NPN high-voltage transistor PMST5550-QX

Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Switching and amplification in high voltage applications such as telephony.
Request a Quote
Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Switching and amplification in high voltage applications such as telephony.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a collector-emitter voltage up to 140 V and a collector current up to 300 mA, with a total power dissipation of 200 mW and a junction temperature of up to 150 °C. Qualified according to AEC-Q101 for automotive applications, suitable for switching and amplification in high-voltage applications such as telephony.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, rated for a collector-emitter voltage up to 140 V and a collector current up to 300 mA, with a total power dissipation of 200 mW and a junction temperature of up to 150 °C. Qualified according to AEC-Q101 for automotive applications, suitable for switching and amplification in high-voltage applications such as telephony.

Suppliers

Company
Product
Description
Supplier Links
NPN high-voltage transistor - PMST5550-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN high-voltage transistor
PMST5550-QX
NPN high-voltage transistor PMST5550-QX
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Switching and amplification in high voltage applications such as telephony.

NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 300 mA)
  • High voltage (max. 160 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Switching and amplification in high voltage applications such as telephony.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMST5550-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMST5550-QXTR-ND
Single Bipolar Transistors 1727-PMST5550-QXTR-ND
TRANS NPN 140V 0.3A SOT-323

TRANS NPN 140V 0.3A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMST5550-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMST5550-QXDKR-ND
Single Bipolar Transistors 1727-PMST5550-QXDKR-ND
TRANS NPN 140V 0.3A SOT-323

TRANS NPN 140V 0.3A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMST5550-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMST5550-QXCT-ND
Single Bipolar Transistors 1727-PMST5550-QXCT-ND
TRANS NPN 140V 0.3A SOT-323

TRANS NPN 140V 0.3A SOT-323

Buy Now Datasheet
 - PMST5550-QX - Rochester Electronics
Newburyport, MA, United States
NPN high-voltage transistor

NPN high-voltage transistor

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Transistors Transistors RF Transistors
Product Number PMST5550-QX 1727-PMST5550-QXTR-ND PMST5550-QX
Product Name NPN high-voltage transistor Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323
Unlock Full Specs
to access all available technical data