Nexperia B.V. N-Channel 100 V SOIC MOSFET Transistor PSMN8R7-100YSFX

Description
PSMN8R7-100YSF - NextPower 100 V, 9 mΩ N-channel MOSFET in LFPAK56 package SOIC 4-Pin Product overview: PSMN8R7-100YSFX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R7-100YSFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PSMN8R7-100YSF - NextPower 100 V, 9 mΩ N-channel MOSFET in LFPAK56 package SOIC 4-Pin Product overview: PSMN8R7-100YSFX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R7-100YSFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V SOIC MOSFET Transistor
278-PSMN8R7-100YSFX
N-Channel 100 V SOIC MOSFET Transistor 278-PSMN8R7-100YSFX
PSMN8R7-100YSF - NextPower 100 V, 9 mΩ N-channel MOSFET in LFPAK56 package SOIC 4-Pin Product overview: PSMN8R7-100YSFX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R7-100YSFX can be used for catalog matching and distributor lookup.

PSMN8R7-100YSF - NextPower 100 V, 9 mΩ N-channel MOSFET in LFPAK56 package SOIC 4-Pin Product overview: PSMN8R7-100YSFX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R7-100YSFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PSMN8R7-100YSFX - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PSMN8R7-100YSFXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN8R7-100YSFXTR-ND
Single FETs, MOSFETs 1727-PSMN8R7-100YSFXTR-ND
90A (Tj)

90A (Tj)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R7-100YSFX - 930922-PSMN8R7-100YSFX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R7-100YSFX
930922-PSMN8R7-100YSFX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R7-100YSFX 930922-PSMN8R7-100YSFX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930922-PSMN8R7-100YS FX Operating Temperature Range: 175°C (TJ) Features: N-Channel 100 V 90A (Tj) 198W Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: PSMN8R7 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930922-PSMN8R7-100YSFX
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 100 V 90A (Tj) 198W Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN8R7
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN8R7-100YSFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN8R7-100YSFX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN8R7-100YSFX
PSMN8R7-100YSF/SOT66 9/LFPAK

PSMN8R7-100YSF/SOT669/LFPAK

Supplier's Site
Single FETs, MOSFETs - PSMN8R7-100YSFX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN8R7-100YSFX
Single FETs, MOSFETs PSMN8R7-100YSFX
PSMN8R7-100YSF/SOT66 9/LFPAK

PSMN8R7-100YSF/SOT669/LFPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 90A, Sot-669; Transistor Polarity Nexperia - 61AC8121 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 90A, Sot-669; Transistor Polarity Nexperia
61AC8121
Mosfet, N-Ch, 100V, 90A, Sot-669; Transistor Polarity Nexperia 61AC8121
MOSFET, N-CH, 100V, 90A, SOT-669; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0072ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 90A, SOT-669; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0072ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN8R7-100YSF SOT669/LFPAK

MOSFET PSMN8R7-100YSF SOT669/LFPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-PSMN8R7-100YSFX PSMN8R7-100YSFX 1727-PSMN8R7-100YSFXTR-ND 930922-PSMN8R7-100YSFX PSMN8R7-100YSFX PSMN8R7-100YSFX 61AC8121 PSMN8R7-100YSFX
Product Name N-Channel 100 V SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R7-100YSFX Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 90A, Sot-669; Transistor Polarity Nexperia MOSFET
Package Type SOT669 SOT3; LFPAK56, Power-SO8 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel
Unlock Full Specs
to access all available technical data