P-channel enhancement mode MOSFET in a small SOT23 (TO-236AB) surface-mounted plastic package, designed for high-speed switching and load switching applications. It has a drain-source voltage rating of -30 V, a continuous drain current of -4.2 A at 25 °C with V_GS = -10 V, and a drain-source on-state resistance of 35 to 45 mΩ under the same conditions. The device is AEC-Q101 qualified and offers ESD protection greater than 2 kV HBM. The operating junction temperature range is -55 °C to 150 °C.
Manufacturer: NXP
Win Source Part Number: 930808-PMV50EPEAR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 4.2A (Ta) 310mW (Ta), 455mW (Tc) Surface Mount TO-236AB
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 930808-PMV50EPEAR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV50EPEAR |
| Polarity | P-Channel |