Nexperia B.V. 50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) PRMD2Z

Description
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications Digital applications Cost-saving alternative to BC847/BC857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications Digital applications Cost-saving alternative to BC847/BC857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with dimensions of 1.4 mm x 1.2 mm x 0.47 mm. Each transistor offers a collector-emitter voltage rating of 50 V and an output current capability of 100 mA, with built-in bias resistors (R1: 15.4 to 28.6 kΩ, R2/R1 ratio: 0.8 to 1.2). The device is AEC-Q101 qualified and has a maximum power dissipation of 480 mW per device under standard PCB mounting conditions. Total package height is 0.5 mm.

Datasheet Summary
Powered by GS/AI

NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with dimensions of 1.4 mm x 1.2 mm x 0.47 mm. Each transistor offers a collector-emitter voltage rating of 50 V and an output current capability of 100 mA, with built-in bias resistors (R1: 15.4 to 28.6 kΩ, R2/R1 ratio: 0.8 to 1.2). The device is AEC-Q101 qualified and has a maximum power dissipation of 480 mW per device under standard PCB mounting conditions. Total package height is 0.5 mm.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) - PRMD2Z - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET)
PRMD2Z
50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) PRMD2Z
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications Digital applications Cost-saving alternative to BC847/BC857 series in digital applications Control of IC inputs Switching loads

NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost-saving alternative to BC847/BC857 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PRMD2Z - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-7393-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-7393-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-7393-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-7393-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-7393-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-7393-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-7393-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-7393-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-7393-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PRMD2Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PRMD2Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PRMD2Z
TRANS PREBIAS 1NPN 1PNP 50V 6DFN

TRANS PREBIAS 1NPN 1PNP 50V 6DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PRMD2Z
Bipolar Transistors - BJT PRMD2Z
Bipolar Transistors - BJT PRMD2/SOT1268 DFN1412-6

Bipolar Transistors - BJT PRMD2/SOT1268 DFN1412-6

Buy Now Datasheet
Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia - 37AC0887 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia
37AC0887
Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia 37AC0887
TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PRMD2Z PRMD2Z 1727-7393-1-ND PRMD2Z PRMD2Z 37AC0887
Product Name 50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia
Package Type SOT1268 SOT1268 SOT1268 6-XFDFN Exposed Pad AEC-Q101 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity NPN; PNP NPN; PNP
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers