Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET, TO-92
JFET N-Channel 40V 350mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1239189-PN4118
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing
JFET N-CH 40V TO92-3
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Transistors | RF Transistors |
| Product Number | PN4118 | PN4118-ND | 1239189-PN4118 | PN4118 |
| Product Name | JFETs | JFETs (Junction Field Effect) - PN4118 | Discrete Semiconductor Products - Transistors - JFETs | |
| Polarity | N-Channel | N-Channel |