The PVA2352NPBF is a single-pole, normally-open, solid-state relay in an 8-pin molded DIP package with thru-hole leads, designed for switching analog signals up to 200V peak AC/DC at 150mA. It features 4,000 V RMS I/O isolation, 10^8 Ω off-state resistance at 160V DC, and a maximum on-state resistance of 24 Ω at 50 mA load and 5 mA control current. The device operates with 5 mA input sensitivity, supports switching rates up to 500 Hz, and has a thermal offset voltage of 0.2 µV. It is RoHS compliant, meets UL 94 V-0 flammability requirements, and is qualified per JEDEC JESD47 guidelines with an operating ambient temperature range of -40°C to +85°C.
Transistor Output SSR, 1-Channel, 4000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PVA2352NPBF |
| Package Type | DIP8 |