PNP/PNP matched double transistor in a TSSOP5 (SOT353) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. Features matched current gain and base-emitter voltage with minimal deviation, suitable for current mirror and differential amplifier applications. AEC-Q101 qualified for automotive use.
PNP/PNP matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package.
PNP/PNP hFE1/hFE2 0.95 complement: PMP5501G
NPN/NPN complement: PMP4201G
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair, Common Emitter 45V 100mA 175MHz 300mW Surface Mount 5-TSSOP
TRANS 2PNP 45V 0.1A 5TSSOP Product overview: PMP5201G,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201G,115 can be used for catalog matching and distributor lookup.
45 V, 100 mA PNP/PNP matched double transistor
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089723-PMP5201G,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair, Common Emitter
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TRANS 2PNP 45V 0.1A 5TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMP5201G,115 | 1727-5854-2-ND | 277-PMP5201G,115 | PMP5201G,115 | 1089723-PMP5201G,115 | PMP5201G,115 |
| Product Name | 45 V, 100 mA PNP/PNP matched double transistor | Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - PMP5201G,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT353 SOT353 | 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | SOT353 | SOT3; 5-TSSOP | 5-TSSOP |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) Matched Pair, Common Emitter | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |