Infineon Technologies AG PVG612SPBF

Description
Transistor Output SSR, 1-Channel, 4000V Isolation
Request a Quote
Description
Transistor Output SSR, 1-Channel, 4000V Isolation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVG612SPbF is a single-pole, normally open solid-state relay using a HEXFET Power MOSFET output switch, driven by an integrated photovoltaic generator for optical isolation. It is packaged in a 6-pin molded DIP with surface-mount (gull-wing) terminals. It operates with 0 to 60V AC/DC loads and supports up to 1.5A DC load current at +40°C with 10mA control current. Its on-state resistance is 250 mΩ at +25°C for the B connection, and it provides 4,000 V RMS input-output isolation. The device offers bounce-free operation, 4,000 V ESD human body model tolerance, and operates from -40°C to +85°C. It is UL recognized.

Datasheet Summary
Powered by GS/AI

The PVG612SPbF is a single-pole, normally open solid-state relay using a HEXFET Power MOSFET output switch, driven by an integrated photovoltaic generator for optical isolation. It is packaged in a 6-pin molded DIP with surface-mount (gull-wing) terminals. It operates with 0 to 60V AC/DC loads and supports up to 1.5A DC load current at +40°C with 10mA control current. Its on-state resistance is 250 mΩ at +25°C for the B connection, and it provides 4,000 V RMS input-output isolation. The device offers bounce-free operation, 4,000 V ESD human body model tolerance, and operates from -40°C to +85°C. It is UL recognized.

Suppliers

Company
Product
Description
Supplier Links
 - PVG612SPBF - Rochester Electronics
Newburyport, MA, United States
Transistor Output SSR, 1-Channel, 4000V Isolation

Transistor Output SSR, 1-Channel, 4000V Isolation

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number PVG612SPBF
Package Type SMT6
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
80 V, 1 A NPN medium power transistors - BC56PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers