The R2J20657NP#G3 is a DrMOS integrated driver module combining high-side and low-side MOSFETs with a built-in driver in a 40-QFN (6 mm × 6 mm × 0.95 mm) package, designed for high-efficiency buck converters in desktop and server applications. It supports input voltages up to 20 V, delivers up to 40 A output current, and operates at frequencies above 1 MHz. Features include an internal bootstrap switch, thermal warning at 115°C, thermal shutdown at 150°C, tri-state PWM control, and low-side gate disable for DCM operation. The device meets Intel 6×6 DrMOS specifications and is Pb-free and halogen-free.
Manufacturer: Renesas Electronics America
Win Source Part Number: 931304-R2J20657NP#G3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side or Low-Side Gate Driver IC TTL 40-QFN (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-R2J20657NP#G3, 2156-R2J20657NP#G3-R
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 931304-R2J20657NP#G3 |
| Product Name | PMIC - PMIC - Gate Drivers - R2J20657NP#G3 |
| TJ | -40 to 150 C (-40 to 302 F) |