50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) in a DFN1412-6 (SOT1268) leadless SMD package measuring 1.4 mm x 1.2 mm x 0.47 mm, with built-in bias resistors, AEC-Q101 qualified, and a maximum power dissipation of 480 mW at 25 °C.
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PRMH13.
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
Small Signal Bipolar Transistor
TRANS PREBIAS 1NPN 1PNP 50V 6DFN
TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor RoHS Compliant: Yes
Bipolar Transistors - BJT PRMD13/SOT1268 DFN1412-6
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PRMD13Z | 1727-PRMD13ZTR-ND | PRMD13Z | PRMD13Z | 37AC0885 | PRMD13Z |
| Product Name | 50 V, 100 mA NPN/PNP Resistor-Equipped double Transistors (RET) | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia | Bipolar Transistors - BJT | |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | SOT1268 | AEC-Q101 | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |