NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless SMD plastic package, measuring 1.4 mm × 1.2 mm × 0.47 mm, with a maximum collector-emitter voltage of 50 V and output current capability of 100 mA per transistor. Built-in bias resistors simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and features a low package height of 0.47 mm.
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PRMD12.
Features and benefits
Applications
Small Signal Bipolar Transistor
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230MHz 480mW Surface Mount DFN1412-6
TRANS PREBIAS 2NPN 50V DFN1412-6
Bipolar Transistors - BJT PRMH2/SOT1268 DFN1412-6
TRANS, AEC-Q101, DUAL NPN, 50V, DFN1412; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PRMH2Z | PRMH2Z | 1727-7398-2-ND | PRMH2Z | PRMH2Z | 37AC0892 |
| Product Name | 50 V, 100 mA NPN/NPN Resistor-Equipped double Transistors (RET) | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Aec-Q101, Dual Npn, 50V, Dfn1412; Digital Transistor Polarity Nexperia | |
| Package Type | SOT1268 SOT1268 | SOT1268 | 6-XFDFN Exposed Pad | AEC-Q101 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive |