Power Field-Effect Transistor, 32A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090333-PSMN017-30PL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 10.7nC @ 10V
Max Input Capacitance: 552pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 32A (Tc) 45W (Tc) Through Hole TO-220AB
MOSFET N-CH 30V 32A TO220AB Product overview: PSMN017-30PL,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN017-30PL,127
MOSFET Transistor, N Channel, 32 A, 30 V, 0.017 ohm, 10 V, 1.7 V RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN017-30PL,127 | 1090333-PSMN017-30PL,127 | 1727-7130-ND | 278-PSMN017-30PL,127 | 94T5901 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN017-30PL,127 | Single FETs, MOSFETs | 30V 32A MOSFET Transistor | Mosfet Transistor, N Channel, 32 A, 30 V, 0.017 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel |
| Package Type | SOT78 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | Tube | TO-3 |
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Tube | ||
| V(BR)DSS | 30 volts | 30 volts |