Transmissive opto sensor with a 3.18 mm slot width, featuring a phototransistor output and a 1.27 mm aperture width for high sensitivity. The device is designed for slot-switch applications with an input diode forward current of 5 mA and a reverse voltage rating of 6.0 V. The output transistor supports a collector-emitter voltage of 30.0 V and a collector current of 20 mA, with a power dissipation limit of 150 mW. Operating temperature range is -40 to +85°C, and storage temperature range is the same. The component is rated for reflow soldering at 260°C for 10 seconds. Package dimensions are 24.66 mm by 19.05 mm with a pin pitch of 2.54 mm. The unit meets RoHS standards.
Transistor Output Slotted Switch, 1-Channel, 3.18mm Slot Width
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | QVB11134 |