Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV35EPER PMV35EPER

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930804-PMV35EPER Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-236AB Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930804-PMV35EPER Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-236AB Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV35EPER - 930804-PMV35EPER - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV35EPER
930804-PMV35EPER
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV35EPER 930804-PMV35EPER
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930804-PMV35EPER Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-236AB Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930804-PMV35EPER
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 5.3A (Ta) 480mW (Ta), 1.2W (Tc) Surface Mount TO-236AB
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 930804-PMV35EPER
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV35EPER
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK56 - BUK7Y15-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 53000 milliamps
View Details
7 suppliers
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers