Nexperia B.V. NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ PQMD12Z

Description
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Description
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP double Resistor-Equipped Transistors (RET) with built-in R1 = 47 kΩ and R2 = 47 kΩ bias resistors in a leadless DFN1010B-6 (SOT1216) package, measuring 0.37 mm in height. Each transistor supports 100 mA output current and operates with a maximum collector-emitter voltage of 50 V. The device is AEC-Q101 qualified and designed to reduce component count and pick-and-place costs in low-current digital applications.

Datasheet Summary
Powered by GS/AI

NPN/PNP double Resistor-Equipped Transistors (RET) with built-in R1 = 47 kΩ and R2 = 47 kΩ bias resistors in a leadless DFN1010B-6 (SOT1216) package, measuring 0.37 mm in height. Each transistor supports 100 mA output current and operates with a maximum collector-emitter voltage of 50 V. The device is AEC-Q101 qualified and designed to reduce component count and pick-and-place costs in low-current digital applications.

Suppliers

Company
Product
Description
Supplier Links
NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ - PQMD12Z - Nexperia B.V.
Nijmegen, Netherlands
NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ
PQMD12Z
NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ PQMD12Z
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height of 0.37 mm Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Low package height of 0.37 mm
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PQMD12Z - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1479-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1479-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1479-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 350mW Surface Mount DFN1010B-6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PQMD12Z
Bipolar Transistors - BJT PQMD12Z
Bipolar Transistors - BJT NPN/PNP resistor equipped transistors

Bipolar Transistors - BJT NPN/PNP resistor equipped transistors

Buy Now Datasheet
Bias Trans, Npn/pnp, 47K/47K; Digital Transistor Polarity Nexperia - 68Y7987 - Newark, An Avnet Company
Chicago, IL, United States
Bias Trans, Npn/pnp, 47K/47K; Digital Transistor Polarity Nexperia
68Y7987
Bias Trans, Npn/pnp, 47K/47K; Digital Transistor Polarity Nexperia 68Y7987
BIAS TRANS, NPN/PNP, 47K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

BIAS TRANS, NPN/PNP, 47K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; ResistorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number PQMD12Z PQMD12Z 1727-1479-2-ND PQMD12Z 68Y7987
Product Name NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - BJT Bias Trans, Npn/pnp, 47K/47K; Digital Transistor Polarity Nexperia
Package Type SOT1216 SOT1216 SOT1216 6-XFDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Single Bipolar Transistors - 2PB1219AQ,115-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
3 suppliers