Win Source Part Number: 1075933-PUMB15,115
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Fake Threat In the Open Market: 62 pct.
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 4.7kOhms
HTSUS: 0000.00.0000
Mfr: NXP Semiconductors
Other Names: NEXNXPPUMB15,115,215
Base Product Number: PUMB15
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1075933-PUMB15,115 | PUMB15,115 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | |
| Polarity | PNP | PNP |
| Package Type | SOT3 | SOT363 |
| IC(max) | 100 milliamps |