Nexperia B.V. N-Channel 60 V TO-220 MOSFET Transistor PSMN2R0-60PS,127

Description
N-channel 60 V standard level MOSFET in TO-220
Request a Quote Datasheet
Description
N-channel 60 V standard level MOSFET in TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PSMN2R0-60PS,127 - Rochester Electronics
Newburyport, MA, United States
N-channel 60 V standard level MOSFET in TO-220

N-channel 60 V standard level MOSFET in TO-220

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V TO-220 MOSFET Transistor
278-PSMN2R0-60PS,127
N-Channel 60 V TO-220 MOSFET Transistor 278-PSMN2R0-60PS,127
PSMN2R0-60PS - N-channel 60 V 2.2 mΩ standard level MOSFET in TO-220 TO-220 3-Pin Product overview: PSMN2R0-60PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R0-60PS,127 can be used for catalog matching and distributor lookup.

PSMN2R0-60PS - N-channel 60 V 2.2 mΩ standard level MOSFET in TO-220 TO-220 3-Pin Product overview: PSMN2R0-60PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R0-60PS,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-5284-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5284-ND
Single FETs, MOSFETs 1727-5284-ND
N-Channel 60V 120A (Tc) 338W (Tc) Through Hole TO-220AB

N-Channel 60V 120A (Tc) 338W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN2R0-60PS,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN2R0-60PS,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN2R0-60PS,127
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site
Single FETs, MOSFETs - PSMN2R0-60PS,127 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN2R0-60PS,127
Single FETs, MOSFETs PSMN2R0-60PS,127
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 120A, To-220Ab Rohs Compliant Nexperia - 74AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, To-220Ab Rohs Compliant Nexperia
74AH1194
Mosfet, N-Ch, 60V, 120A, To-220Ab Rohs Compliant Nexperia 74AH1194
MOSFET, N-CH, 60V, 120A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 120A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N-CH 60V 120A TO220AB - 554-PSMN2R0-60PS,127 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 120A TO220AB
554-PSMN2R0-60PS,127
MOSFET N-CH 60V 120A TO220AB 554-PSMN2R0-60PS,127
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN2R0-60PS,127 278-PSMN2R0-60PS,127 1727-5284-ND PSMN2R0-60PS,127 PSMN2R0-60PS,127 74AH1194 554-PSMN2R0-60PS,127
Product Name N-Channel 60 V TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 120A, To-220Ab Rohs Compliant Nexperia MOSFET N-CH 60V 120A TO220AB
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT78 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Packing Method Tube; Tube Tube; Tube Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data