The PVT412LPbF is a single-pole, normally-open solid-state relay designed for telecom switching applications, using a HEXFET MOSFET output driven by an integrated photovoltaic generator. It is packaged in a 6-lead molded DIP with thru-hole terminals and features 4000 V RMS input-to-output isolation, a maximum load current of 120 mA at +40°C, and an on-state resistance of 35 Ω at +25°C with 5 mA control. It includes active current-limiting circuitry to comply with FCC Part 68 surge requirements. The device operates from -40°C to +85°C, provides 4000 V Human Body Model ESD tolerance, and is RoHS compliant. It is UL recognized and BABT certified.
Transistor Output SSR, 1-Channel, 4000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | PVT412LPBF |
| Package Type | DIP6 |