Nexperia B.V. 30 V, P-channel Trench MOSFET PMPB48EPAX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nexperia PMP48EPA is a P-channel enhancement mode MOSFET designed for medium power applications. It operates with a maximum drain-source voltage of -30V and a continuous drain current of -4.7A. The device features a low on-state resistance of 40 to 50 mΩ at a gate-source voltage of -10V, which contributes to efficient performance in switching applications. This MOSFET is housed in a compact DFN2020MD-6 (SOT1220) package, measuring 2 x 2 x 0.65 mm, making it suitable for space-constrained designs. It is AEC-Q101 qualified, indicating its reliability for automotive applications. The device also includes side wettable flanks for optical solder inspection, enhancing manufacturing quality control. Engineers may consider this MOSFET for applications such as relay drivers, high-speed line drivers, and high-side load switches, where its specifications align with project requirements.

Datasheet Summary
Powered by GS/AI

The Nexperia PMP48EPA is a P-channel enhancement mode MOSFET designed for medium power applications. It operates with a maximum drain-source voltage of -30V and a continuous drain current of -4.7A. The device features a low on-state resistance of 40 to 50 mΩ at a gate-source voltage of -10V, which contributes to efficient performance in switching applications. This MOSFET is housed in a compact DFN2020MD-6 (SOT1220) package, measuring 2 x 2 x 0.65 mm, making it suitable for space-constrained designs. It is AEC-Q101 qualified, indicating its reliability for automotive applications. The device also includes side wettable flanks for optical solder inspection, enhancing manufacturing quality control. Engineers may consider this MOSFET for applications such as relay drivers, high-speed line drivers, and high-side load switches, where its specifications align with project requirements.

Suppliers

Company
Product
Description
Supplier Links
30 V, P-channel Trench MOSFET - PMPB48EPAX - Nexperia B.V.
Nijmegen, Netherlands
30 V, P-channel Trench MOSFET
PMPB48EPAX
30 V, P-channel Trench MOSFET PMPB48EPAX
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Side wettable flanks for optical solder inspection
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMPB48EPAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB48EPAXDKR-ND
Single FETs, MOSFETs 1727-PMPB48EPAXDKR-ND
MOSFET P-CH 30V 4.7A DFN2020MD-6

MOSFET P-CH 30V 4.7A DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB48EPAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB48EPAXTR-ND
Single FETs, MOSFETs 1727-PMPB48EPAXTR-ND
P-Channel 30V 4.7A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 30V 4.7A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB48EPAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB48EPAXCT-ND
Single FETs, MOSFETs 1727-PMPB48EPAXCT-ND
MOSFET P-CH 30V 4.7A DFN2020MD-6

MOSFET P-CH 30V 4.7A DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
30V 4.7A MOSFET Transistor
278-PMPB48EPAX
30V 4.7A MOSFET Transistor 278-PMPB48EPAX
MOSFET P-CH 30V 4.7A DFN2020MD-6 Product overview: PMPB48EPAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB48EPAX can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4.7A DFN2020MD-6 Product overview: PMPB48EPAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB48EPAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMPB48EPAX - Rochester Electronics
Newburyport, MA, United States
PMPB48EPA - 30V, P-channel Trench MOSFET

PMPB48EPA - 30V, P-channel Trench MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376903-PMPB48EPAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376903-PMPB48EPAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376903-PMPB48EPAX
Win Source Part Number: 1376903-PMPB48EPAX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Base Product Number: PMPB48 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 50mOhm @ 4.7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 15 V Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376903-PMPB48EPAX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Base Product Number: PMPB48
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 50mOhm @ 4.7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 15 V
Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, P-Ch, -30V, -4.7A, Sot-1220; Transistor Polarity Nexperia - 78AC6358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -4.7A, Sot-1220; Transistor Polarity Nexperia
78AC6358
Mosfet, P-Ch, -30V, -4.7A, Sot-1220; Transistor Polarity Nexperia 78AC6358
MOSFET, P-CH, -30V, -4.7A, SOT-1220; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.7A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.04ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -4.7A, SOT-1220; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.7A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.04ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB48EPAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB48EPAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB48EPAX
MOSFET P-CH 30V 4.7A DFN2020MD-6

MOSFET P-CH 30V 4.7A DFN2020MD-6

Supplier's Site
Single FETs, MOSFETs - PMPB48EPAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMPB48EPAX
Single FETs, MOSFETs PMPB48EPAX
MOSFET P-CH 30V 4.7A DFN2020MD-6

MOSFET P-CH 30V 4.7A DFN2020MD-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMPB48EPA/SOT1220/SO T1220

MOSFET PMPB48EPA/SOT1220/SOT1220

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB48EPAX 1727-PMPB48EPAXDKR-ND 278-PMPB48EPAX PMPB48EPAX 1376903-PMPB48EPAX 78AC6358 PMPB48EPAX PMPB48EPAX PMPB48EPAX
Product Name 30 V, P-channel Trench MOSFET Single FETs, MOSFETs 30V 4.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, P-Ch, -30V, -4.7A, Sot-1220; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -30 volts 30 volts 30 volts
IDSS -4700 milliamps -4700 milliamps 4700 milliamps
VGS(off) 20 volts
PD 1.7 milliwatts 12.5 milliwatts 1700 to 12500 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
60 V, N-channel Trench MOSFET - 2N7002NXBKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 270000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 1727-7173-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
45 V, 100 mA NPN/NPN general-purpose double transistor - BC847BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers