Nexperia B.V. 60 V, P-channel Trench MOSFET PSMP061-60YEX

Description
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology Applications Reverse battery protection Power management High-side load switch Motor drive
Request a Quote
Description
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology Applications Reverse battery protection Power management High-side load switch Motor drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in an LFPAK56 (Power-SO8, SOT669) surface-mounted package, rated for a drain-source voltage of -60 V and a maximum junction temperature of 175 °C, with a drain current of -25 A at 25 °C and a typical on-state resistance of 48 mΩ at -10 V gate-source voltage. Designed for reverse battery protection, power management, high-side load switching, and motor drive applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in an LFPAK56 (Power-SO8, SOT669) surface-mounted package, rated for a drain-source voltage of -60 V and a maximum junction temperature of 175 °C, with a drain current of -25 A at 25 °C and a typical on-state resistance of 48 mΩ at -10 V gate-source voltage. Designed for reverse battery protection, power management, high-side load switching, and motor drive applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, P-channel Trench MOSFET - PSMP061-60YEX - Nexperia B.V.
Nijmegen, Netherlands
60 V, P-channel Trench MOSFET
PSMP061-60YEX
60 V, P-channel Trench MOSFET PSMP061-60YEX
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology Applications Reverse battery protection Power management High-side load switch Motor drive

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • High thermal power dissipation capability
  • Suitable for thermally demanding environments due to 175 °C rating
  • Trench MOSFET technology

Applications

  • Reverse battery protection
  • Power management
  • High-side load switch
  • Motor drive
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PSMP061-60YEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMP061-60YEXDKR-ND
Single FETs, MOSFETs 1727-PSMP061-60YEXDKR-ND
PSMP061-60YE/SOT669/ LFPAK

PSMP061-60YE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMP061-60YEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMP061-60YEXCT-ND
Single FETs, MOSFETs 1727-PSMP061-60YEXCT-ND
PSMP061-60YE/SOT669/ LFPAK

PSMP061-60YE/SOT669/LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMP061-60YEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMP061-60YEXTR-ND
Single FETs, MOSFETs 1727-PSMP061-60YEXTR-ND
PSMP061-60YE/SOT669/ LFPAK

PSMP061-60YE/SOT669/LFPAK

Buy Now Datasheet
 - PSMP061-60YEX - Rochester Electronics
Newburyport, MA, United States
PSMP061-60YE - 60 V, P-channel Trench MOSFET

PSMP061-60YE - 60 V, P-channel Trench MOSFET

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMP061-60YEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMP061-60YEX
PSMP061-60YE/SOT669/ LFPAK

PSMP061-60YE/SOT669/LFPAK

Supplier's Site
Single FETs, MOSFETs - PSMP061-60YEX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMP061-60YEX
Single FETs, MOSFETs PSMP061-60YEX
PSMP061-60YE/SOT669/ LFPAK

PSMP061-60YE/SOT669/LFPAK

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 25A, Lfpak56 Rohs Compliant Nexperia - 93AH0351 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 25A, Lfpak56 Rohs Compliant Nexperia
93AH0351
Mosfet, P-Ch, 60V, 25A, Lfpak56 Rohs Compliant Nexperia 93AH0351
MOSFET, P-CH, 60V, 25A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 25A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMP061-60YEX 1727-PSMP061-60YEXDKR-ND PSMP061-60YEX PSMP061-60YEX PSMP061-60YEX 93AH0351
Product Name 60 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 25A, Lfpak56 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts 60 volts
IDSS -25000 milliamps 25000 milliamps
VGS(off) 20 volts
PD 66 milliwatts 66000 milliwatts
Unlock Full Specs
to access all available technical data