Nexperia B.V. 20 V, P-channel Trench MOSFET PMN30XPEX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Enhanced power dissipation capability of 1390 mW Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Enhanced power dissipation capability of 1390 mW Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -5.3 A at -4.5 V gate-source voltage and 25 °C junction temperature, and a maximum drain-source on-state resistance of 34 mΩ at -4.5 V gate-source voltage. The device supports peak drain current up to -21 A and has an ESD protection level greater than 2 kV HBM. Power dissipation is rated at 560 mW on a standard footprint and 1.4 W with a 6 cm² drain pad. Thermal resistance from junction to ambient is 78-90 K/W with improved heat dissipation, and junction temperature operates from -55 °C to 150 °C. It meets IEC 60134 absolute maximum ratings and is not qualified for automotive use.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -5.3 A at -4.5 V gate-source voltage and 25 °C junction temperature, and a maximum drain-source on-state resistance of 34 mΩ at -4.5 V gate-source voltage. The device supports peak drain current up to -21 A and has an ESD protection level greater than 2 kV HBM. Power dissipation is rated at 560 mW on a standard footprint and 1.4 W with a 6 cm² drain pad. Thermal resistance from junction to ambient is 78-90 K/W with improved heat dissipation, and junction temperature operates from -55 °C to 150 °C. It meets IEC 60134 absolute maximum ratings and is not qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMN30XPEX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMN30XPEX
20 V, P-channel Trench MOSFET PMN30XPEX
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Enhanced power dissipation capability of 1390 mW Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Enhanced power dissipation capability of 1390 mW

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN30XPEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN30XPEXCT-ND
Single FETs, MOSFETs 1727-PMN30XPEXCT-ND
MOSFET P-CH 20V 5.3A 6TSOP

MOSFET P-CH 20V 5.3A 6TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN30XPEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN30XPEXTR-ND
Single FETs, MOSFETs 1727-PMN30XPEXTR-ND
P-Channel 20V 5.3A (Ta) 560mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.3A (Ta) 560mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN30XPEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN30XPEXDKR-ND
Single FETs, MOSFETs 1727-PMN30XPEXDKR-ND
MOSFET P-CH 20V 5.3A 6TSOP

MOSFET P-CH 20V 5.3A 6TSOP

Buy Now Datasheet
 - PMN30XPEX - Rochester Electronics
Newburyport, MA, United States
PMN30XPE - 20V, P-channel Trench MOSFET

PMN30XPE - 20V, P-channel Trench MOSFET

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -5.3A, 0.56W; Transistor Polarity Nexperia - 17AH9239 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -5.3A, 0.56W; Transistor Polarity Nexperia
17AH9239
Mosfet, P-Ch, -20V, -5.3A, 0.56W; Transistor Polarity Nexperia 17AH9239
MOSFET, P-CH, -20V, -5.3A, 0.56W; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -5.3A, 0.56W; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMN30XPE/SOT457/SC-7 4

MOSFET PMN30XPE/SOT457/SC-74

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN30XPEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN30XPEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN30XPEX
MOSFET P-CH 20V 5.3A 6TSOP

MOSFET P-CH 20V 5.3A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMN30XPEX 1727-PMN30XPEXCT-ND PMN30XPEX 17AH9239 PMN30XPEX PMN30XPEX
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -20V, -5.3A, 0.56W; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -7000 milliamps -5300 milliamps
VGS(off) 12 volts
PD 560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BUK763R4-30,118 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7277-55A,118 - 1025205-BUK7277-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 51000 milliwatts
View Details
5 suppliers
Single Bipolar Transistors - 1727-BC847BW/SNXTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Single FETs, MOSFETs - BSS84AK-BR-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers