Rochester Electronics TRANSISTORS - RF Transistors (BJT) - PN3563 PN3563

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 930813-PN3563 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 930813-PN3563 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - PN3563 - 930813-PN3563 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - PN3563
930813-PN3563
TRANSISTORS - RF Transistors (BJT) - PN3563 930813-PN3563
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 930813-PN3563 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 930813-PN3563
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 930813-PN3563
Product Name TRANSISTORS - RF Transistors (BJT) - PN3563
Polarity NPN
Unlock Full Specs
to access all available technical data