NXP Semiconductors PMN48XPAX

Description
PMN48XP - 20V, P-Channel Trench MOSFET
Request a Quote
Description
PMN48XP - 20V, P-Channel Trench MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMN48XPA is a 20 V P-channel Trench MOSFET in a TSOP6 (SOT457) surface-mounted package, designed for high-speed switching, high-side load switching, and relay driver applications. It features logic-level compatibility, a drain-source on-state resistance of 48 to 55 mΩ at Vₓₓ = -4.5 V and Iₓ = -2.4 A, and a continuous drain current of up to -4.1 A at 25 °C. The device is AEC-Q101 qualified and supports a junction temperature range of -55 °C to 150 °C. Its maximum power dissipation is 530 mW under standard PCB mounting conditions.

Datasheet Summary
Powered by GS/AI

PMN48XPA is a 20 V P-channel Trench MOSFET in a TSOP6 (SOT457) surface-mounted package, designed for high-speed switching, high-side load switching, and relay driver applications. It features logic-level compatibility, a drain-source on-state resistance of 48 to 55 mΩ at Vₓₓ = -4.5 V and Iₓ = -2.4 A, and a continuous drain current of up to -4.1 A at 25 °C. The device is AEC-Q101 qualified and supports a junction temperature range of -55 °C to 150 °C. Its maximum power dissipation is 530 mW under standard PCB mounting conditions.

Suppliers

Company
Product
Description
Supplier Links
 - PMN48XPAX - Rochester Electronics
Newburyport, MA, United States
PMN48XP - 20V, P-Channel Trench MOSFET

PMN48XP - 20V, P-Channel Trench MOSFET

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN48XPAX
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers