The Optocoupler, DIP-8, 2.5A from Onsemi is designed for gate drive applications, capable of delivering a peak output current of 2.5 A. It features high noise immunity with a minimum common mode rejection of 35 kV/Oºs, making it suitable for environments with significant electrical noise. The device operates within a supply voltage range of 15 V to 30 V and has a fast switching speed, with a maximum propagation delay of 400 ns and pulse width distortion of 100 ns. This optocoupler includes under voltage lockout (UVLO) with hysteresis and is rated for an extended industrial temperature range of -40°C to 100°C. It is safety and regulatory approved, with an isolation voltage of 5000 V_RMS for 1 minute, and a peak working insulation voltage of 1414 V. The device is particularly well-suited for applications such as industrial inverters, uninterruptible power supplies, and induction heating systems.
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Logic Output Optocouplers HIGH NOISE IMMUNITY 2.5A OUTPUT
OPTOCOUPLER, DIP-8, 2.5A; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD3120-ND | 1867259 | 1868552P | FOD3120 | 88T3438 |
| Product Name | Isolators - Gate Drivers | Optocouplers | Optocouplers | Logic Output Optocouplers | Optocoupler, Dip-8, 2.5A; No. Of Channels Onsemi |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | PDIP | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | |||
| Rise Time | 0.0600 µs | 0.0600 µs | 0.0600 µs | ||
| Fall Time | 60 ns | 60 ns |