onsemi Isolators - Gate Drivers FOD3180

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3180-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3180-ND
Isolators - Gate Drivers FOD3180-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Onsemi - 94M7320 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Onsemi
94M7320
Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Onsemi 94M7320
OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Operating Temperature Max:100°C RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
FOD3180
MOSFET Output Optocouplers FOD3180
MOSFET Output Optocouplers MOSFET 2A OUT Gate Drvr Optocoupler

MOSFET Output Optocouplers MOSFET 2A OUT Gate Drvr Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3180-ND 94M7320 FOD3180
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Onsemi MOSFET Output Optocouplers
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0750 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDL8033G4BXTMA1DKR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.1950 µs
View Details
Isolators - Gate Drivers - 863-SI8235BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details