onsemi Isolators - Gate Drivers FOD3184

Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD3184 - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation

Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation

Supplier's Site Datasheet
Isolators - Gate Drivers - FOD3184-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3184-ND
Isolators - Gate Drivers FOD3184-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi - 88T3469 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi
88T3469
Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi 88T3469
OPTOCOUPLER, DIP-8, 3A, MOSFET; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

OPTOCOUPLER, DIP-8, 3A, MOSFET; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD3184
Logic Output Optocouplers FOD3184
Logic Output Optocouplers 3A High Speed MOSFET Gate Driver Opto

Logic Output Optocouplers 3A High Speed MOSFET Gate Driver Opto

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD3184 FOD3184-ND 88T3469 FOD3184
Product Name Isolators - Gate Drivers Optocoupler, Dip-8, 3A, Mosfet; No. Of Channels Onsemi Logic Output Optocouplers
Isolation Voltage 5000 volts 5000 volts 5000 volts
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Rise Time 0.0380 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details