onsemi 3.3V Signal Isolator and Optocoupler FOD260LS

Description
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup Product overview: FOD260LS from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup Product overview: FOD260LS from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Signal Isolator and Optocoupler
902-FOD260LS
3.3V Signal Isolator and Optocoupler 902-FOD260LS
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup Product overview: FOD260LS from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LS can be used for catalog matching and distributor lookup.

High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup Product overview: FOD260LS from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LS can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - FOD260LS-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD260LS-ND
Logic Output Optoisolators FOD260LS-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD260LS
High Speed Optocouplers FOD260LS
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup

High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-FOD260LS FOD260LS-ND FOD260LS
Product Name 3.3V Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Output Open Collector Open Collector, Schottky Clamped
Mounting Option Bulk Surface Mount
Isolation Voltage 5000 volts 5000 volts
Input DC
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8233BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 448-1EDI2002ASXUMA2CT-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details