onsemi Isolators - Gate Drivers FOD3120TSR2V

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3120TSR2VCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120TSR2VCT-ND
Isolators - Gate Drivers FOD3120TSR2VCT-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3120TSR2VTR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120TSR2VTR-ND
Isolators - Gate Drivers FOD3120TSR2VTR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3120TSR2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120TSR2VDKR-ND
Isolators - Gate Drivers FOD3120TSR2VDKR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3120TSR2V - 1039325-FOD3120TSR2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3120TSR2V
1039325-FOD3120TSR2V
Isolators - Gate Drivers - FOD3120TSR2V 1039325-FOD3120TSR2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039325-FOD3120TSR2V Packaging: Reel - TR Approvals: IEC, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Isolation Voltage: 5000Vrms Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SMD Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 60ns, 60ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 700

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039325-FOD3120TSR2V
Packaging: Reel - TR
Approvals: IEC, UL
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 400ns, 400ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 3A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 60ns, 60ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 700

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD3120TSR2V
Logic Output Optocouplers FOD3120TSR2V
Logic Output Optocouplers High Noise Immunity 2.5A Out Gate

Logic Output Optocouplers High Noise Immunity 2.5A Out Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3120TSR2VCT-ND 1039325-FOD3120TSR2V FOD3120TSR2V
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - FOD3120TSR2V Logic Output Optocouplers
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details