OPTOISOLTR 5KV 1CH TRANS 4-MDIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 31-DPC816W-Y-TU-V-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "4-DIP (0.400"", 10.16mm)" |
| Mounting Option | Through Hole |