onsemi Transistor, Photovoltaic Output Optoisolators FOD2741AS

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD2741AS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD2741AS-ND
Transistor, Photovoltaic Output Optoisolators FOD2741AS-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD2741AS
Transistor Output Optocouplers FOD2741AS
Transistor Output Optocouplers Error amplifier Optocoupler

Transistor Output Optocouplers Error amplifier Optocoupler

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi - 78K5962 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi
78K5962
Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi 78K5962
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:10mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD2741AS-ND FOD2741AS 78K5962
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Onsemi
Input DC 10mA
Output Phototransistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8235BB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details