onsemi Isolators - Gate Drivers FOD3120V

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3120V-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3120V-ND
Isolators - Gate Drivers FOD3120V-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Dip-8, 2.5A; No. Of Channels Onsemi - 88T3446 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-8, 2.5A; No. Of Channels Onsemi
88T3446
Optocoupler, Dip-8, 2.5A; No. Of Channels Onsemi 88T3446
OPTOCOUPLER, DIP-8, 2.5A; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

OPTOCOUPLER, DIP-8, 2.5A; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD3120V
Logic Output Optocouplers FOD3120V
Logic Output Optocouplers Optocoupl Logic-Out Push-Pul DC-In 1-Ch

Logic Output Optocouplers Optocoupl Logic-Out Push-Pul DC-In 1-Ch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3120V-ND 88T3446 FOD3120V
Product Name Isolators - Gate Drivers Optocoupler, Dip-8, 2.5A; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2700054 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
OPTOISOLATOR 5.3KV TRIAC 6DIP - IL4216-X006 - Karl Kruse GmbH & Co. KG
Specs
Package Type DIP
Mounting Option DIP
View Details
Isolators - Gate Drivers - SI8231AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details