onsemi Isolators - Gate Drivers FOD3125S

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3125S-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3125S-ND
Isolators - Gate Drivers FOD3125S-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Onsemi - 07AH6570 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Onsemi
07AH6570
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Onsemi 07AH6570
OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD3125S
Logic Output Optocouplers FOD3125S
Logic Output Optocouplers HighTemp 2.5A Output Gate Drive Opto

Logic Output Optocouplers HighTemp 2.5A Output Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3125S-ND 07AH6570 FOD3125S
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Onsemi Logic Output Optocouplers
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details