Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039265-FOD050L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Minimum DC Current Transfer Ratio: 15% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max)
Maximum Output Voltage: 7V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
High Speed Optocouplers 1 Mbit/s SCHS Transistor Output
OPTOCOUPLER, TRANSISTOR O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:15%; Product Range:-; Input Current:25mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD050L-ND | 1039265-FOD050L | FOD050L | 60J0716 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FOD050L | High Speed Optocouplers | Optocoupler, Transistor O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi |
| Input | DC | DC; DC | 25mA | |
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 8-SOIC | SOIC |