Optically Isolated Amplifiers Error amplifier Optocoupler Product overview: FOD2741ASDV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Isolated, Signal Isolator and Optocoupler, Linear Amplifiers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2034-FOD2741ASDV can be used for catalog matching and distributor lookup.
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Transistor Output Optocouplers Error amplifier Optocoupler
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:100%; Bandwidth:50kHz; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2034-FOD2741ASDV | FOD2741ASDVTR-ND | FOD2741ASDV | 85W3159 |
| Product Name | Isolated Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-8; No. Of Channels Onsemi |
| Output | NPN Phototransistor | Phototransistor | ||
| Mounting Option | Reel | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |