onsemi Logic Output Optoisolators FOD260LSD

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD260LSDTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD260LSDTR-ND
Logic Output Optoisolators FOD260LSDTR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - FOD260LSDCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD260LSDCT-ND
Logic Output Optoisolators FOD260LSDCT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - FOD260LSDDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD260LSDDKR-ND
Logic Output Optoisolators FOD260LSDDKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-SMD

Buy Now Datasheet
Singapore, Singapore
3.3V Signal Isolator and Optocoupler
902-FOD260LSD
3.3V Signal Isolator and Optocoupler 902-FOD260LSD
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup Product overview: FOD260LSD from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LSD can be used for catalog matching and distributor lookup.

High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup Product overview: FOD260LSD from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD260LSD
High Speed Optocouplers FOD260LSD
High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup

High Speed Optocouplers 10 Mbit/s S-CH 3.3V LG Output Optocoup

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD260LSDTR-ND 902-FOD260LSD FOD260LSD
Product Name Logic Output Optoisolators 3.3V Signal Isolator and Optocoupler High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Reel
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDR3147XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details