Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | EL817S1(C)(TA)-V-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | 4-SMD, Gull Wing |
| Mounting Option | Surface Mount |