onsemi Logic Output Optoisolators FOD0710R2

Description
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD0710R2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0710R2TR-ND
Logic Output Optoisolators FOD0710R2TR-ND
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - FOD0710R2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0710R2CT-ND
Logic Output Optoisolators FOD0710R2CT-ND
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - FOD0710R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0710R2DKR-ND
Logic Output Optoisolators FOD0710R2DKR-ND
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Optoisolators - Logic Output - FOD0710R2 - 1039274-FOD0710R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD0710R2
1039274-FOD0710R2
Optoisolators - Logic Output - FOD0710R2 1039274-FOD0710R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039274-FOD0710R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 12.5Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039274-FOD0710R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 12.5Mbps
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 5ns, 4.5ns
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-FOD0710R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-FOD0710R2
Signal Isolator and Optocoupler 902-FOD0710R2
High Speed Optocouplers High CMR 12.5Mbit/s Logic Gate Product overview: FOD0710R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0710R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers High CMR 12.5Mbit/s Logic Gate Product overview: FOD0710R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0710R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD0710R2
High Speed Optocouplers FOD0710R2
High Speed Optocouplers High CMR 12.5Mbit/s Logic Gate

High Speed Optocouplers High CMR 12.5Mbit/s Logic Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD0710R2TR-ND 1039274-FOD0710R2 902-FOD0710R2 FOD0710R2
Product Name Logic Output Optoisolators Optoisolators - Logic Output - FOD0710R2 Signal Isolator and Optocoupler High Speed Optocouplers
Input Logic Logic
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Push-Pull
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Radiation Tolerant Phototransistor Hermetic Optocoupler - OLH1249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details