DGTL ISOLTR 5KV 4CH GP 16-SOIC
DGTL ISOLTR 5KV 4CH GP 16-SOIC
DGTL ISOLTR 5KV 4CH GP 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-DCL541A01(T,ECT-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |