Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 5kV/µs CMTI 8-SOP
OPTOISO 3.75KV OPEN COLL 8SOP Product overview: EL0601(TA) from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-EL0601(TA) can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773708-EL0601(TA)
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 7V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 30ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: EL0601
Categories: Isolators
Manufacturer Package: 8-SOP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: March 23, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1080-1192-2-ND | 902-EL0601(TA) | 773708-EL0601(TA) |
| Product Name | Logic Output Optoisolators | 3.75KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - EL0601(TA) |
| Input | DC | DC | DC; DC |
| Output | Open Collector | Open Collector | Open Collector |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | Tape & Reel (TR) | Surface Mount |
| Forward Current | 20 milliamps |