OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: FOD260LT from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD260LT can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039288-FOD260LT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 90ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 22ns, 3ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 25kV/µs CMTI 8-MDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD260LT | 1039288-FOD260LT | FOD260LT-ND |
| Product Name | 5KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - FOD260LT | Logic Output Optoisolators |
| Input | DC | DC; DC | DC |
| Mounting Option | Rail/Tube | 8-DIP | Through Hole |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Forward Current | 50 milliamps | 50 milliamps | |
| Isolation Voltage | 5000 volts | 5000 volts |