onsemi Isolators - Gate Drivers FOD3184S

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3184S-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD3184S-ND
Isolators - Gate Drivers FOD3184S-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Isolators - Gate Drivers - FOD3184S - 1039337-FOD3184S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3184S
1039337-FOD3184S
Isolators - Gate Drivers - FOD3184S 1039337-FOD3184S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039337-FOD3184S Packaging: Tube/Rail Approvals: UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Forward Voltage: 1.43V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Isolation Voltage: 5000Vrms Current - Peak Output: 3A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SMD Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 38ns, 24ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039337-FOD3184S
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Forward Voltage: 1.43V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 210ns, 210ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 3A
Pulse Width Distortion (Max): 65ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 38ns, 24ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD3184S
Logic Output Optocouplers FOD3184S
Logic Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr

Logic Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD3184S-ND 1039337-FOD3184S FOD3184S
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - FOD3184S Logic Output Optocouplers
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0380 µs 0.0380 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details