High Speed Optocouplers High CMR 25Mbit/sec Logic Gate Product overview: FOD0721 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0721 can be used for catalog matching and distributor lookup.
CMR Logic Gate Optocoupler 256Mbit/sec
CMR Logic Gate Optocoupler 256Mbit/sec
CMR Logic Gate Optocoupler 256Mbit/sec
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039276-FOD0721
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 25Mbps
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 5ns, 4.5ns
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
High Speed Optocouplers High CMR 25Mbit/sec Logic Gate
OPTO COUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD0721 | 7394951 | 7394951P | FOD0721-ND | 1039276-FOD0721 | FOD0721 | 07P9195 |
| Product Name | Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | Optoisolators - Logic Output - FOD0721 | High Speed Optocouplers | Opto Coupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi |
| Output | Push-Pull | Logic gate | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Mounting Option | Tube | Surface mount | SOIC | Surface Mount | Surface Mount; 8-SO Tall | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |||
| Input | DC | DC | Logic | Logic | 10µA | ||
| Approvals | RoHS Compliant | RoHS Compliant |