onsemi Optoisolators - Logic Output - FOD0710 FOD0710

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039273-FOD0710 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 12.5Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039273-FOD0710 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 12.5Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD0710 - 1039273-FOD0710 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD0710
1039273-FOD0710
Optoisolators - Logic Output - FOD0710 1039273-FOD0710
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039273-FOD0710 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 12.5Mbps Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 5ns, 4.5ns Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039273-FOD0710
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 12.5Mbps
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 5ns, 4.5ns
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-FOD0710
3.75kV SOIC Signal Isolator and Optocoupler 902-FOD0710
12.5Mbps Optocoupler, 3.75kV Isolation, SOIC, Push-Pull Product overview: FOD0710 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0710 can be used for catalog matching and distributor lookup.

12.5Mbps Optocoupler, 3.75kV Isolation, SOIC, Push-Pull Product overview: FOD0710 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD0710 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - FOD0710-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD0710-ND
Logic Output Optoisolators FOD0710-ND
Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Logic Output Optoisolator 12.5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FOD0710
High Speed Optocouplers FOD0710
High Speed Optocouplers High CMR 25Mbit/sec Logic Gate

High Speed Optocouplers High CMR 25Mbit/sec Logic Gate

Buy Now Datasheet
Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi - 07P9191 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi
07P9191
Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi 07P9191
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:10µA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1039273-FOD0710 902-FOD0710 FOD0710-ND FOD0710 07P9191
Product Name Optoisolators - Logic Output - FOD0710 3.75kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Logic Gate O/p, 3.75Kv, Soic-8; No. Of Channels Onsemi
Input Logic Logic 10µA
Output Push-Pull, Totem Pole PUSH-PULL Push-Pull, Totem Pole
Mounting Option Surface Mount; 8-SO Tall Rail/Tube Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Isolators - Gate Drivers - SI8231AB-B-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 448-1EDI3038ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details