Manufacturer: ON Semiconductor
Win Source Part Number: 872127-FOD060LR2
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 25kV/µs CMTI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD060
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD060LR2-ND, FOD060LR2CT, FOD060LR2TR, FOD060LR2DKR
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 25kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 25kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 25kV/µs CMTI 8-SOIC
High Speed Optocouplers Dual Ch 3.3V Logic Output Optocoupler Product overview: FOD060LR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD060LR2 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, SO-8, 10MB, SINGLE; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:1; Output Voltage:3.3V RoHS Compliant: Yes
High Speed Optocouplers Dual Ch 3.3V Logic Output Optocoupler
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 872127-FOD060LR2 | FOD060LR2TR-ND | 902-FOD060LR2 | 88T3411 | FOD060LR2 |
| Product Name | Optoisolators - Logic Output - FOD060LR2 | Logic Output Optoisolators | Dual 3.3V Signal Isolator and Optocoupler | Optocoupler, So-8, 10Mb, Single; No. Of Channels Onsemi | High Speed Optocouplers |
| Mounting Option | Surface Mount; 8-SOIC | Surface Mount | Reel | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Input | DC | 15mA | |||
| Output | Open Collector, Schottky Clamped | Open Collector | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |