OPTOISO 5KV 1CH GATE DVR 8SMD
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
OPTOISO 5KV 1CH GATE DVR 8SMD
Logic Output Optocouplers 8PW 2.5A GD T&R
500ns 15V~30V 20kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
| DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 488-FOD3150ASDCT-ND | FOD3150ASD | FOD3150ASD |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 5000 volts | 5000 volts | |
| Rise Time | 0.0600 µs |